AB-825-14HD详情
Molex AB-825-14HD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
AB-825-14HD
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.74
Manufacturer Series
AB-825
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
16 AWG
端子和接线板类型
线端子
终端性别
FEMALE
AB-825-14HD拓展信息








哦! 它是空的。