AM60501 507 80详情
Molex AM60501 507 80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Rubber
Manufacturer Part Number
E1015-2370-COH
Approvals
CSA, UL
Manufacturer
Cooper
额定电流
150 A
电压
600 VAC
连接类型
Adapter
0个相似型号
AM60501 507 80拓展信息
AM60501 507 80详情
Molex AM60501 507 80重要参数规格及、参数值,及相似型号如下:
Insulator Material
Rubber
Manufacturer Part Number
E1015-2370-COH
Approvals
CSA, UL
Manufacturer
Cooper
额定电流
150 A
电压
600 VAC
连接类型
Adapter
AM60501 507 80拓展信息