AM8475E313详情
Molex AM8475E313重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
426X-23-Z16
Approvals
CE, cULus
Manufacturer
Barksdale Control Products
类型
Explosion Proof (Amplified)
输出量
0.2-10 VDC
准确性
0.25 %
输入
14-30 VDC
温度范围
-40-185 °F
电气连接
Cable - Jacketed, Shielded
0个相似型号
AM8475E313拓展信息








哦! 它是空的。