ATP-AA-AFIFG-I2详情
Molex ATP-AA-AFIFG-I2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
24
Shell Style#
Cable Connecting Receptacle
Manufacturer Part Number
DMS3101A24-28S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
2.25 Inches
直径
1.5 Inches
0个相似型号
ATP-AA-AFIFG-I2拓展信息








哦! 它是空的。