B-237-06X详情
Molex B-237-06X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
Obsolete
厂商
Analog Devices Inc.
Package
Tape & Reel (TR)
RoHS
Non-Compliant
Manufacturer Part Number
B-237-06X
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.61
Manufacturer Series
200
系列
-
Reach合规守则
unknown
端子和接线板类型
环形端子
B-237-06X拓展信息








哦! 它是空的。