BB-1141T详情
Molex BB-1141T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BB-1141T
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
1.55
Manufacturer Series
BB-11
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
14 AWG
端子和接线板类型
PUSH-ON TERMINAL
导线截面
2 mm2
终端性别
FEMALE
BB-1141T拓展信息








哦! 它是空的。