BB-116-10详情
Molex BB-116-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
BB-116-10
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.16
Manufacturer Series
BB-116
ECCN 代码
EAR99
性别
Male
HTS代码
8536.90.40.00
线规
14 AWG
端子和接线板类型
线端子
导线截面
2 mm2
终端性别
FEMALE
达到SVHC
unknown
BB-116-10拓展信息








哦! 它是空的。