BB-2208XC详情
Molex BB-2208XC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
Diodes Incorporated
Product Status
活跃
Manufacturer Part Number
BB-2208XC
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.7
Manufacturer Series
BB-22
系列
*
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
14 AWG
端子和接线板类型
PUSH-ON TERMINAL
导线截面
2 mm2
终端性别
FEMALE
BB-2208XC拓展信息








哦! 它是空的。