BBZ-8141详情
Molex BBZ-8141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
MIK0
厂商
ITT Cannon, LLC
Product Status
活跃
Manufacturer Part Number
BBZ-8141
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.74
Manufacturer Series
BBZ-814
系列
*
ECCN 代码
EAR99
HTS代码
8536.90.40.00
线规
14 AWG
端子和接线板类型
PUSH-ON TERMINAL
导线截面
2.3 mm2
终端性别
FEMALE
达到SVHC
unknown
BBZ-8141拓展信息








哦! 它是空的。