BCL-438详情
Molex BCL-438重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BCL-438
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.68
Manufacturer Series
BCL
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
4 AWG
端子和接线板类型
环形端子
终端性别
FEMALE
BCL-438拓展信息








哦! 它是空的。