BRB-2180NT详情
Molex BRB-2180NT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
BRB-2180NT
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.73
Manufacturer Series
BRB-21
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
14 AWG
端子和接线板类型
线端子
导线截面
2 mm2
终端性别
FEMALE
BRB-2180NT拓展信息








哦! 它是空的。