C1174详情
Molex C1174重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
C1174拓展信息
5613
Molex
5508
Molex
CTX100-10-52-R
Molex
AM63103 1
Molex
ENS2105M040
Molex
0732980310
Molex
0732980251
Molex
93601-2438
Molex
5611
Molex
0919650001
Molex








哦! 它是空的。