C1343详情
Molex C1343重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
Manufacturer Part Number
C1343
Manufacturer
PerkinElmer Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PERKINELMER INC
Risk Rank
5.83
达到SVHC
unknown
C1343拓展信息








哦! 它是空的。