C-5XC详情
Molex C-5XC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
C-5XC
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.74
Manufacturer Series
C-5XC
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
10 AWG
端子和接线板类型
线端子
导线截面
6 mm2
终端性别
FEMALE
C-5XC拓展信息








哦! 它是空的。