C-830-14XLBK详情
Molex C-830-14XLBK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Part # Aliases
280-CR15-3.3-RC
Manufacturer
Royalohm
Brand
Royalohm
RoHS
Details
Manufacturer Part Number
C-830-14XLBK
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.71
Manufacturer Series
C-830
包装
Bulk
ECCN 代码
EAR99
HTS代码
8536.90.40.00
子类别
Resistors
技术
Wirewound
线规
10 AWG
端子和接线板类型
线端子
产品类别
绕线电阻
终端性别
FEMALE
产品类别
Wirewound Resistors - Through Hole
达到SVHC
unknown
C-830-14XLBK拓展信息








哦! 它是空的。