C972详情
Molex C972重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Degree of protection (IP), front side
IP40
Cable entry
Other
Rated permanent current Iu
125
Type of control element
Cover grip
Manufacturer Part Number
C972
Manufacturer
PerkinElmer Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PERKINELMER INC
Risk Rank
5.82
达到SVHC
unknown
C972拓展信息








哦! 它是空的。