CIF10005详情
Molex CIF10005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
Manufacturer Part Number
CIF10005
Manufacturer
Sauro srl
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SAURO
Risk Rank
5.22
Manufacturer Series
CIF
ECCN 代码
EAR99
HTS代码
8536.69.40.40
达到SVHC
compliant
CIF10005拓展信息








哦! 它是空的。