D-951-76详情
Molex D-951-76重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
5 Weeks
Package
Box
Base Product Number
XCZU7
厂商
AMD
Product Status
活跃
For Use With/Related Products
XCZU7EV
Manufacturer Part Number
D-951-76
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.16
系列
Zynq® UltraScale+™
ECCN 代码
EAR99
类型
FPGA + MCU/MPU SoC
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
8 AWG
注意
P/N Breakdown: J = Japan version does not ship with a power supply
端子和接线板类型
环形端子
内容
Board(s), Cable(s) - Power Supply Not Included -
平台
Zynq UltraScale+ MPSoC ZCU106 Japan PCIe Card
终端性别
FEMALE
互连系统
FMC, Pmod
建议的编程环境
Vivado
D-951-76拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。