DNF11A-M060详情
Molex DNF11A-M060重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Iron
Maximum Cable Diameter (mm)
15.88 mm
Minimum Cable Diameter (mm)
12.7 mm
Angle
90 Degrees
Manufacturer Part Number
CGE295 SG
Approvals
cUL, UL
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
DNF11A-M060拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。