E11A06012M450详情
Molex E11A06012M450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks, 1 Day
触点镀层
Gold Over Nickel
Product Style
Terminals Test Jacks
Voltage Rating Max
30V
Operating Temp Range
-40C to 80C
Contact Materials
Copper Alloy
Cable Types
跳线
Manufacturer Part Number
E11A06012M450
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
1.94
类型
Screw Machined Terminals
颜色
Green
性别
M-M
Reach合规守则
unknown
线规
22(AWG)
连接器支持类型
CABLE ASSEMBLY
电缆长度
45(m)
产品类别
Screw Machined Terminals
连接器类型A
M12 CIRCULAR
连接器类型B
M12 CIRCULAR
最大额定电流
1.5(A)
E11A06012M450拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。