E-757-56详情
Molex E-757-56重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E-757-56
Manufacturer
Molex
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.82
Manufacturer Series
E-757
ECCN 代码
EAR99
HTS代码
8536.90.40.00
线规
6 AWG
端子和接线板类型
环形端子
终端性别
FEMALE
达到SVHC
unknown
E-757-56拓展信息








哦! 它是空的。