F-367-56详情
Molex F-367-56重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
F-367-56
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5
Manufacturer Series
F
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
4 AWG
端子和接线板类型
环形端子
终端性别
FEMALE
F-367-56拓展信息








哦! 它是空的。