FH3W3S-1690详情
Molex FH3W3S-1690重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Min. permitted bending radius, stationary application/permanent installation
196
Min. permitted bending radius, moving application/free movement
245
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
450
Screen over stranding
None
Nominal cross section conductor
120
Core identification
Colour + rings
Screen over stranding element
None
Specification material outer sheath
Rubber - ethylene propylene rubber (EPR)
Outer diameter approx.
49
Permitted cable outer temperature during assembling/handling
-25 - 80
Colour outer sheath
Blue
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
FH3W3S-1690拓展信息








哦! 它是空的。