FK22SL-08V-5783 / 1731120227详情
Molex FK22SL-08V-5783 / 1731120227重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Manufacturer Part Number
5/8V1320
Manufacturer
Continental Belt
Outside Length
132 Inches
Contact Sizes
22AWG
Termination Method
Crimp
Wire Size
22-28 AWG
Contact Materials
Brass
系列
173112
性别
Female
触点类型
Power
频带数量
5
FK22SL-08V-5783 / 1731120227拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。