G-372详情
Molex G-372重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
G-372
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.71
Manufacturer Series
G-372
ECCN 代码
EAR99
HTS代码
8536.90.40.00
线规
2 AWG
端子和接线板类型
线端子
终端性别
FEMALE
达到SVHC
unknown
G-372拓展信息








哦! 它是空的。