G-674-12X详情
Molex G-674-12X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Outer diameter approx.
16.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
6
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
82
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
Manufacturer Part Number
G-674-12X
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.18
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
2 AWG
端子和接线板类型
环形端子
终端性别
FEMALE
G-674-12X拓展信息








哦! 它是空的。