KSJ-00024-RD详情
Molex KSJ-00024-RD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Termination
安装类型
CABLE
外壳材料
铜合金
Type of control element
Long turning handle
Rated permanent current Iu
250
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
Contact Materials
Copper
RoHS
Non-Compliant
Insulator Material
POLYETHYLENE
Manufacturer Part Number
KSJ-00024-RD
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.67
Manufacturer Series
KSJ
连接器类型
电信和数据通信连接器
颜色
Red
性别
Male
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
接头数量
8
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
YES
主体/外壳样式
JACK
终端类型
IDC
KSJ-00024-RD拓展信息








哦! 它是空的。