LWLW4031K05M010详情
Molex LWLW4031K05M010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Cable Types
PLTC-ER
Contact Materials
Copper Alloy
Operating Temp Range
-20C to 40C
Voltage Rating Max
250VDC/250VAC
Manufacturer Part Number
LWLW4031K05M010
Manufacturer
Molex
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.81
Manufacturer Series
120613
连接器类型
圆形连接器
性别
F-M
线规
22(AWG)
电缆长度
1(m)
连接器类型A
M12 CIRCULAR
连接器类型B
M12 CIRCULAR
最大额定电流
4/Contact(A)
达到SVHC
unknown
LWLW4031K05M010拓展信息








哦! 它是空的。