LWLW4033C02M010详情
Molex LWLW4033C02M010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Cable Types
SJOOW
Contact Materials
Copper Alloy
Ihs Manufacturer
MOLEX LLC
Manufacturer
Molex
Manufacturer Part Number
LWLW4033C02M010
Operating Temp Range
-20C to 40C
Part Life Cycle Code
Obsolete
Risk Rank
5.82
Voltage Rating Max
250VDC/250VAC
连接器类型
圆形连接器
性别
F-M
Reach合规守则
unknown
线规
18(AWG)
电缆长度
1(m)
连接器类型A
M12 CIRCULAR
连接器类型B
M12 CIRCULAR
最大额定电流
4/Contact(A)
LWLW4033C02M010拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。