M-4172-032T详情
Molex M-4172-032T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M-4172-032T
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.74
Manufacturer Series
M-417
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
24 AWG
端子和接线板类型
PUSH-ON TERMINAL
导线截面
0.2 mm2
终端性别
FEMALE
M-4172-032T拓展信息








哦! 它是空的。