KC24H-1200X1详情
MORNSUN KC24H-1200X1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
9
Package Style
IN-LINE
Package Shape
RECTANGULAR
Package Code
DIP
Input Voltage Range
5.5~48
Operating Temperature-Max
85
Supply Voltage-Nom
24
Operating Temperature-Min
-40
Package Equivalence Code
DIP9/24,.6
Package Body Material
PLASTIC/EPOXY
Package Description
DIP, DIP9/24,.6
Rohs Code
有
Manufacturer Part Number
KC24H-1200X1
Manufacturer
MORNSUN
Part Life Cycle Code
活跃
Ihs Manufacturer
MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD
Risk Rank
5.68
子类别
显示驱动
端子位置
DUAL
终端形式
THROUGH-HOLE
端子间距
2.54
Reach合规守则
unknown
JESD-30代码
R-PDIP-T9
资历状况
不合格
电源
24
温度等级
INDUSTRIAL
KC24H-1200X1拓展信息








哦! 它是空的。