LD05-20B09A4详情
MORNSUN LD05-20B09A4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Integrable
0个相似型号
LD05-20B09A4拓展信息








哦! 它是空的。