LD05-20B24详情
MORNSUN LD05-20B24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
7
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
DIP7/26,.7
Operating Temperature-Min
-25
Operating Temperature-Max
70
Package Description
, DIP7/26,.7
Rohs Code
有
Manufacturer Part Number
LD05-20B24
Manufacturer
MORNSUN
Part Life Cycle Code
活跃
Ihs Manufacturer
MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD
Risk Rank
5.71
子类别
电源模块
Reach合规守则
unknown
资历状况
不合格
温度等级
OTHER
LD05-20B24拓展信息
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN








哦! 它是空的。