LD20-10B05A2S详情
MORNSUN LD20-10B05A2S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
1.5/1.5
Operating Temp Range
-55C to 135C
Inside Diameter After Shrinking
9.9/6.6
Inside Diameter Before Shrinking
23.9/17.3
类型
模制靴
产品长度(mm)
105.9(mm)
0个相似型号
LD20-10B05A2S拓展信息








哦! 它是空的。