LDE03-20B09-O详情
MORNSUN LDE03-20B09-O重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
12.7
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
76.2
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
LDE03-20B09-O拓展信息








哦! 它是空的。