LDE10-23B24详情
MORNSUN LDE10-23B24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Conductor category
Class E = very flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
29.2
Min. permitted bending radius, moving application/free movement
54.8
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
0.75
Min. permitted bending radius, moving application with forced guidance
54.8
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
7.3
Permitted cable outer temperature during assembling/handling
-5 - 90
Colour outer sheath
Black
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 90
Flame retardant
According to IEC/EN 60332-1-2
LDE10-23B24拓展信息








哦! 它是空的。