LH15-10B05详情
MORNSUN LH15-10B05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
8
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
MODULE,8LEAD,2.2
Operating Temperature-Min
-40
Operating Temperature-Max
70
Package Description
, MODULE,8LEAD,2.2
Rohs Code
有
Manufacturer Part Number
LH15-10B05
Manufacturer
MORNSUN
Part Life Cycle Code
活跃
Ihs Manufacturer
MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD
Risk Rank
5.73
子类别
电源模块
资历状况
不合格
温度等级
OTHER
达到SVHC
unknown
LH15-10B05拓展信息








哦! 它是空的。