LH20-10B24详情
MORNSUN LH20-10B24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
8
Manufacturer Part Number
LH20-10B24
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD
Package Description
, MODULE,8LEAD,2.5
Risk Rank
5.71
Operating Temperature-Max
70 °C
Operating Temperature-Min
-40 °C
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
MODULE,8LEAD,2.5
Package Style
微电子组件
Reach合规守则
unknown
资历状况
不合格
温度等级
OTHER
LH20-10B24拓展信息
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN








哦! 它是空的。