注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥164.630627
10
¥155.311913
100
¥146.520672
500
¥138.227049
1000
¥130.402876
LI120-20B12R2详情
MORNSUN LI120-20B12R2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
36.4
Min. permitted bending radius, moving application/free movement
91
Low smoke (according to EN 61034-2)
无
Screen over stranding
Braiding
Nominal cross section conductor
1.5
Min. permitted bending radius, moving application with forced guidance
91
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
9.1
Permitted cable outer temperature during assembling/handling
0 - 80
Colour outer sheath
Grey
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 70
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
LI120-20B12R2拓展信息







哦! 它是空的。