LS08-13B05SS-F详情
MORNSUN LS08-13B05SS-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
18.1
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Nominal cross section conductor
10
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
72.4
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Colour outer sheath
Grey
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
无
Stranding element
无
LS08-13B05SS-F拓展信息
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN
MORNSUN








哦! 它是空的。