VRA2412YMD-6WR2详情
MORNSUN VRA2412YMD-6WR2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
5
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
HALO Electronics
Brand
HALO Electronics
RoHS
Details
Package Body Material
METAL
Package Equivalence Code
DIP5/18,.8
Operating Temperature-Min
-40
Operating Temperature-Max
85
Input Voltage-Max
36
Input Voltage-Min
18
Output Voltage-Nom
12
Package Description
, DIP5/18,.8
Rohs Code
有
Manufacturer Part Number
VRA2412YMD-6WR2
Part Life Cycle Code
接触制造商
Ihs Manufacturer
MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD
Risk Rank
5.59
包装
Reel
子类别
Transformers
资历状况
不合格
温度等级
INDUSTRIAL
输出电流-最大值
.25
产品类别
Audio & Signal Transformers
产品类别
Audio Transformers / Signal Transformers
达到SVHC
unknown
VRA2412YMD-6WR2拓展信息








哦! 它是空的。