VRB4812LD-15WR2详情
MORNSUN VRB4812LD-15WR2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
6
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
HALO Electronics
Brand
HALO Electronics
RoHS
Details
Package Style
微电子组件
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
MODULE,6LEAD,0.8
Operating Temperature-Min
-40
Operating Temperature-Max
85
Input Voltage-Max
75
Input Voltage-Min
36
Output Voltage-Nom
12
Package Description
, MODULE,6LEAD,0.8
Rohs Code
有
Manufacturer Part Number
VRB4812LD-15WR2
Part Life Cycle Code
接触制造商
Ihs Manufacturer
MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD
Risk Rank
5.52
包装
Reel
子类别
Transformers
资历状况
不合格
温度等级
INDUSTRIAL
输出电流-最大值
1.25
产品类别
Audio & Signal Transformers
产品类别
Audio Transformers / Signal Transformers
达到SVHC
unknown
VRB4812LD-15WR2拓展信息








哦! 它是空的。