VRB4824D-10WR2A4S详情
MORNSUN VRB4824D-10WR2A4S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory colour
Yellow
No. of A connectors
1x
Type B
ST plug
Version
Cable
Type A
ST plug
Cable features
Duplex
Cable use
FO
Jumper type
Duplex
Content
1pc(s)
Connector version
straight
Fibre type
9/125 µ
No. of B connections
1x
Cable design
Round
Package Description
,
Manufacturer Part Number
VRB4824D-10WR2A4S
Manufacturer
MORNSUN
Part Life Cycle Code
接触制造商
Ihs Manufacturer
MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD
Risk Rank
5.74
模拟 IC - 其他类型
DC-DC REGULATED POWER SUPPLY MODULE
达到SVHC
unknown
VRB4824D-10WR2A4S拓展信息








哦! 它是空的。