WRB2424ST-3WR2
WRB2424ST-3WR2

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

MORNSUN WRB2424ST-3WR2

  • 收藏
  • 对比

型号

WRB2424ST-3WR2

品牌

MORNSUN

utmel 编号

1663-WRB2424ST-3WR2

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

WRB2424ST-3WR2 datasheet pdf and Unclassified product details from MORNSUN stock available at utmel

起订量

1最小包装量--

添加到询价列表
WRB2424ST-3WR2
WRB2424ST-3WR2 MORNSUN

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

WRB2424ST-3WR2详情

MORNSUN WRB2424ST-3WR2重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Conductor category

    Class 5 = flexible

  • Material outer sheath

    Polyvinyl chloride (PVC)

  • Nominal voltage U

    500

  • Low smoke according to IEC 61034-2

  • Min. permitted bending radius, stationary application/permanent installation

    30

  • Min. permitted bending radius, moving application/free movement

    75

  • Low smoke (according to EN 61034-2)

  • Screen over stranding

    Braiding

  • Nominal cross section conductor

    1.5

  • Min. permitted bending radius, moving application with forced guidance

    75

  • Core identification

    Numbers

  • Halogen free according to IEC 60754-2

  • Screen over stranding element

    None

  • Outer diameter approx.

    7.5

  • Permitted cable outer temperature during assembling/handling

    0 - 80

  • Colour outer sheath

    Grey

  • Conductor surface

    Bare

  • Material core insulation

    Polyvinyl chloride (PVC)

  • Permitted cable outer temperature after assembling without vibration

    -40 - 70

  • Flame retardant

    According to IEC/EN 60332-1-2

  • Stranding element

0个相似型号

WRB2424ST-3WR2拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS