2N2646详情
MOTOROLA 2N2646重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Pitch thread
1
Surface protection
Galvanic/electrolytic zinc plated
Thread length
40
Thread type
Metric
Wrench width
6
Material quality
Other
RoHS
Non-Compliant
0个相似型号
2N2646拓展信息








哦! 它是空的。