2N5109JANTXV详情
MOTOROLA 2N5109JANTXV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Soldering
Switching current (max.)
5A
Operation type
Lever (straight)
Content
50pc(s)
Switch position
1 x On/(On)
类型
CSM40530A
0个相似型号
2N5109JANTXV拓展信息
2N5109JANTXV详情
MOTOROLA 2N5109JANTXV重要参数规格及、参数值,及相似型号如下:
Connections
Soldering
Switching current (max.)
5A
Operation type
Lever (straight)
Content
50pc(s)
Switch position
1 x On/(On)
类型
CSM40530A
2N5109JANTXV拓展信息