2N669详情
MOTOROLA 2N669重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
NO
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
-20°C
LED Indicator
有
Manufacturer Series
QM/34
RoHS
Non-Compliant
类型
Reed
电源电压
10 → 240V ac/dc
知识产权评级
IP66
0个相似型号
2N669拓展信息








哦! 它是空的。