CA4815CS详情
MOTOROLA CA4815CS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
DC
Material housing
Metal
Type of electric connection
Cable
Manufacturer Part Number
CA4815CS
Manufacturer
恩智浦半导体
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NXP SEMICONDUCTORS
Risk Rank
5.84
射频/微波器件类型
宽带中功率
达到SVHC
unknown
0个相似型号
CA4815CS拓展信息








哦! 它是空的。