CNX83W详情
MOTOROLA CNX83W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Colour front ring
Grey
With front ring
有
0个相似型号
CNX83W拓展信息
CNX83W详情
MOTOROLA CNX83W重要参数规格及、参数值,及相似型号如下:
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Colour front ring
Grey
With front ring
有
CNX83W拓展信息