MC10E154FN详情
MOTOROLA MC10E154FN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
越来越多的硬件
4-40 Screw Locks
Body Orientation
Straight
RoHS
Non-Compliant
系列
172704
性别
Male
螺距
2.84mm
接头数量
9
MC10E154FN拓展信息
MOTOROLA
MOTOROLA
Motorola Semiconductor Products
Motorola Semiconductor Products
Motorola Semiconductor Products
Motorola Semiconductor Products
Motorola Semiconductor Products
Motorola Semiconductor Products
Motorola Semiconductor Products
Motorola Semiconductor Products








哦! 它是空的。